100µF 100V Aluminum Electrolytic Capacitors Axial, Can 1.15Ohm @ 100Hz 8000 Hrs @ 85°C
CAP ALUM 100UF 20% 100V AXIAL
Capacitor,100uF,100V
CAP ALUM 100UF 20% 100V AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL202129101E3TR-ND | MAL202129101E3 | 97C0141 | MAL202129101E3 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor,100Uf,100Vdc,20-% Tol,20+% Tol Vishay | Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF |