Cap Aluminum Lytic 220uF 63V 20% (10 X 30mm) Axial 0.614 Ohm 480mA 8000h 85°C Automotive T/R Product overview: MAL202128221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 63V, 0.614 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 63V, 0.614 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202128221E3 can be used for catalog matching and distributor lookup.
220µF 63V Aluminum Electrolytic Capacitors Axial, Can 614mOhm @ 100Hz 8000 Hrs @ 85°C
CAP ALUM 220UF 20% 63V AXIAL TH
CAP ALUM 220UF 20% 63V AXIAL
CAP ALUM 220UF 20% 63V AXIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL202128221E3 | 56-MAL202128221E3TR-ND | MAL202128221E3 | MAL202128221E3 |
| Product Name | Automotive 220uF 63V 0.614 Ohm Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2.20E8 microF | 220 microF | 220 microF | 220 microF |