Vishay Precision Group Aluminium Capacitors MAL203038478E3

Description
030 ASM Al Electrolytic Cap,63V,4.7uF
Request a Quote Datasheet
Description
030 ASM Al Electrolytic Cap,63V,4.7uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 1085456 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1085456
Aluminium Capacitors 1085456
030 ASM Al Electrolytic Cap,63V,4.7uF

030 ASM Al Electrolytic Cap,63V,4.7uF

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL203038478E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL203038478E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL203038478E3TB-ND
4.7µF 63V Aluminum Electrolytic Capacitors Axial, Can 30.5Ohm @ 100Hz 3000 Hrs @ 85°C

4.7µF 63V Aluminum Electrolytic Capacitors Axial, Can 30.5Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL203038478E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL203038478E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL203038478E3CT-ND
4.7µF 63V Aluminum Electrolytic Capacitors Axial, Can 30.5Ohm @ 100Hz 3000 Hrs @ 85°C

4.7µF 63V Aluminum Electrolytic Capacitors Axial, Can 30.5Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL203038478E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203038478E3
Capacitors - Aluminum Electrolytic Capacitors MAL203038478E3
CAP ALUM 4.7UF 63V AXIAL

CAP ALUM 4.7UF 63V AXIAL

Supplier's Site
Capacitor - 24857168 - Radwell International
Willingboro, NJ, United States
Capacitor
24857168
Capacitor 24857168
CAPACITOR, ALUMINIUM ELECTROLYTIC, 4.7UF 6V, -10% ~ +50%, AXIAL, 030 AS SERIES, LIFETIME @ TEMPERATURE; 3000 HRS @ 85°C, THROUGH HOLE, 4.5MM X 10MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ALUMINIUM ELECTROLYTIC, 4.7UF 6V, -10% ~ +50%, AXIAL, 030 AS SERIES, LIFETIME @ TEMPERATURE; 3000 HRS @ 85°C, THROUGH HOLE, 4.5MM X 10MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminium Electrolytic Capacitor, 030 As Series, 4.7 F, +50%, -10%, 63 V, 5 Mm, Axial Leaded Rohs Compliant Vishay - 98K6641 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 030 As Series, 4.7 F, +50%, -10%, 63 V, 5 Mm, Axial Leaded Rohs Compliant Vishay
98K6641
Aluminium Electrolytic Capacitor, 030 As Series, 4.7 F, +50%, -10%, 63 V, 5 Mm, Axial Leaded Rohs Compliant Vishay 98K6641
Aluminium Electrolytic Capacitor, 030 AS Series, 4.7 - F, +50%, -10%, 63 V, 5 mm, Axial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 030 AS Series, 4.7 - F, +50%, -10%, 63 V, 5 mm, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1085456 56-MAL203038478E3TB-ND MAL203038478E3 24857168 98K6641
Product Name Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Aluminium Electrolytic Capacitor, 030 As Series, 4.7 F, +50%, -10%, 63 V, 5 Mm, Axial Leaded Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Applications General Purpose General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 336SML010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers