Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL202125152E3

Description
1500µF 16V Aluminum Electrolytic Capacitors Axial, Can 205mOhm @ 100Hz 8000 Hrs @ 85°C
Request a Quote Datasheet
Description
1500µF 16V Aluminum Electrolytic Capacitors Axial, Can 205mOhm @ 100Hz 8000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL202125152E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202125152E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL202125152E3TR-ND
1500µF 16V Aluminum Electrolytic Capacitors Axial, Can 205mOhm @ 100Hz 8000 Hrs @ 85°C

1500µF 16V Aluminum Electrolytic Capacitors Axial, Can 205mOhm @ 100Hz 8000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL202125152E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202125152E3
Capacitors - Aluminum Electrolytic Capacitors MAL202125152E3
CAP ALUM 1500UF 20% 16V AXIAL

CAP ALUM 1500UF 20% 16V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitors - MAL202125152E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL202125152E3
Aluminum Electrolytic Capacitors MAL202125152E3
CAP ALUM 1500UF 20% 16V AXIAL

CAP ALUM 1500UF 20% 16V AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL202125152E3TR-ND MAL202125152E3 MAL202125152E3
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C192U150AJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1900 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0160100FFT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details