Vishay Precision Group Aluminum Electrolytic Capacitors MAL202129108E3

Description
1µF 100V Aluminum Electrolytic Capacitors Axial, Can 130Ohm @ 100Hz 2500 Hrs @ 85°C
Request a Quote Datasheet
Description
1µF 100V Aluminum Electrolytic Capacitors Axial, Can 130Ohm @ 100Hz 2500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL202129108E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202129108E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL202129108E3CT-ND
1µF 100V Aluminum Electrolytic Capacitors Axial, Can 130Ohm @ 100Hz 2500 Hrs @ 85°C

1µF 100V Aluminum Electrolytic Capacitors Axial, Can 130Ohm @ 100Hz 2500 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL202129108E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202129108E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL202129108E3TR-ND
1µF 100V Aluminum Electrolytic Capacitors Axial, Can 130Ohm @ 100Hz 2500 Hrs @ 85°C

1µF 100V Aluminum Electrolytic Capacitors Axial, Can 130Ohm @ 100Hz 2500 Hrs @ 85°C

Buy Now Datasheet
Aluminium Capacitors - 3245313 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3245313
Aluminium Capacitors 3245313
021ASM min axial Al elect cap,1uF 100V

021ASM min axial Al elect cap,1uF 100V

Supplier's Site
Aluminium Capacitors - 3245313P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3245313P
Aluminium Capacitors 3245313P
021ASM min axial Al elect cap,1uF 100V

021ASM min axial Al elect cap,1uF 100V

Supplier's Site
Singapore, Singapore
1uF 100V 14mA Capacitor
58-MAL202129108E3
1uF 100V 14mA Capacitor 58-MAL202129108E3
1uF 100V 20% Axial Al Electrolytic Cap, 130R ESR, 14mA Ripple Product overview: MAL202129108E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 100V, 14mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 100V, 14mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202129108E3 can be used for catalog matching and distributor lookup.

1uF 100V 20% Axial Al Electrolytic Cap, 130R ESR, 14mA Ripple Product overview: MAL202129108E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 100V, 14mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 100V, 14mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202129108E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL202129108E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202129108E3
Capacitors - Aluminum Electrolytic Capacitors MAL202129108E3
CAP ALUM 1UF 20% 100V AXIAL

CAP ALUM 1UF 20% 100V AXIAL

Supplier's Site
Cap, 1Uf, 100V, Alu Elec, Axial Rohs Compliant Vishay - 69AH0790 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1Uf, 100V, Alu Elec, Axial Rohs Compliant Vishay
69AH0790
Cap, 1Uf, 100V, Alu Elec, Axial Rohs Compliant Vishay 69AH0790
CAP, 1UF, 100V, ALU ELEC, AXIAL ROHS COMPLIANT: YES

CAP, 1UF, 100V, ALU ELEC, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL202129108E3CT-ND 3245313 3245313P 58-MAL202129108E3 MAL202129108E3 69AH0790
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors 1uF 100V 14mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Cap, 1Uf, 100V, Alu Elec, Axial Rohs Compliant Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101323U040DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050523000121GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers