Vishay Intertechnology, Inc. Aluminium Capacitors MAL202127229E3

Description
Aluminium Capacitors Axial 22uF 40V 20%
Request a Quote Datasheet
Description
Aluminium Capacitors Axial 22uF 40V 20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2803286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803286
Aluminium Capacitors 2803286
Aluminium Capacitors Axial 22uF 40V 20%

Aluminium Capacitors Axial 22uF 40V 20%

Supplier's Site
Aluminium Capacitors - 2803287P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803287P
Aluminium Capacitors 2803287P
Aluminium Capacitors Axial 22uF 40V 20%

Aluminium Capacitors Axial 22uF 40V 20%

Supplier's Site
Aluminium Capacitors - 2803287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803287
Aluminium Capacitors 2803287
Vishay MAL202127229E3 Capacitor

Vishay MAL202127229E3 Capacitor

Supplier's Site
Singapore, Singapore
Automotive 22uF 40V 8 Ohm Capacitor
58-MAL202127229E3
Automotive 22uF 40V 8 Ohm Capacitor 58-MAL202127229E3
Cap Aluminum Lytic 22uF 40V 20% (4.5 X 10mm) Axial 8 Ohm 60mA 2500h 85°C Automotive T/R Product overview: MAL202127229E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uF, 40V, 8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 22uF, 40V, 8 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202127229E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 22uF 40V 20% (4.5 X 10mm) Axial 8 Ohm 60mA 2500h 85°C Automotive T/R Product overview: MAL202127229E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 22uF, 40V, 8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 22uF, 40V, 8 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202127229E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 56-MAL202127229E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202127229E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL202127229E3CT-ND
22µF 40V Aluminum Electrolytic Capacitors Axial, Can 8Ohm @ 100Hz 2500 Hrs @ 85°C

22µF 40V Aluminum Electrolytic Capacitors Axial, Can 8Ohm @ 100Hz 2500 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL202127229E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202127229E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL202127229E3TR-ND
22µF 40V Aluminum Electrolytic Capacitors Axial, Can 8Ohm @ 100Hz 2500 Hrs @ 85°C

22µF 40V Aluminum Electrolytic Capacitors Axial, Can 8Ohm @ 100Hz 2500 Hrs @ 85°C

Buy Now Datasheet
Cap, 22Uf, 40V, Alu Elec, Axial Rohs Compliant Vishay - 69AH0783 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 40V, Alu Elec, Axial Rohs Compliant Vishay
69AH0783
Cap, 22Uf, 40V, Alu Elec, Axial Rohs Compliant Vishay 69AH0783
CAP, 22UF, 40V, ALU ELEC, AXIAL ROHS COMPLIANT: YES

CAP, 22UF, 40V, ALU ELEC, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL202127229E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202127229E3
Capacitors - Aluminum Electrolytic Capacitors MAL202127229E3
CAP ALUM 22UF 20% 40V AXIAL

CAP ALUM 22UF 20% 40V AXIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2803286 2803287 58-MAL202127229E3 56-MAL202127229E3CT-ND 69AH0783 MAL202127229E3
Product Name Aluminium Capacitors Aluminium Capacitors Automotive 22uF 40V 8 Ohm Capacitor Aluminum Electrolytic Capacitors Cap, 22Uf, 40V, Alu Elec, Axial Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -40 C (-40 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101273U063DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers