Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL202128689E3

Description
68µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.9Ohm @ 100Hz 2500 Hrs @ 85°C
Request a Quote Datasheet
Description
68µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.9Ohm @ 100Hz 2500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL202128689E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202128689E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL202128689E3TR-ND
68µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.9Ohm @ 100Hz 2500 Hrs @ 85°C

68µF 63V Aluminum Electrolytic Capacitors Axial, Can 1.9Ohm @ 100Hz 2500 Hrs @ 85°C

Buy Now Datasheet
Capacitor,68Uf,63Vdc,20-% Tol,20+% Tol Vishay - 97C0140 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,68Uf,63Vdc,20-% Tol,20+% Tol Vishay
97C0140
Capacitor,68Uf,63Vdc,20-% Tol,20+% Tol Vishay 97C0140
Capacitor,68uF,63VDC ,20-% Tol,20+% Tol

Capacitor,68uF,63VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL202128689E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202128689E3
Capacitors - Aluminum Electrolytic Capacitors MAL202128689E3
CAP ALUM 68UF 20% 63V AXIAL

CAP ALUM 68UF 20% 63V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL202128689E3TR-ND 97C0140 MAL202128689E3
Product Name Aluminum Electrolytic Capacitors Capacitor,68Uf,63Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C123U050BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details