47µF 10V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 85°C
Capacitor,47uF,10VDC
CAP ALUM 47UF 20% 10V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MAL203634479E3-ND | 97C0314 | MAL203634479E3 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitor,47Uf,10Vdc,20-% Tol,20+% Tol Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | Automotive | Automotive; Automotive | |
| Features | Polarized | Polarized | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |