22uF 40V Axial Aluminum Electrolytic Capacitor Product overview: MAL202137229E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uF, 40V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 22uF, 40V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202137229E3 can be used for catalog matching and distributor lookup.
22µF 40V Aluminum Electrolytic Capacitors Axial, Can 8Ohm 2500 Hrs @ 85°C
22µF 40V Aluminum Electrolytic Capacitors Axial, Can 8Ohm 2500 Hrs @ 85°C
Win Source Part Number: 1018961-MAL202137229
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: 021 ASM
Package: Cut Tape (CT),Tape & Box (TB)
Applications: General Purpose
Standard Package: 1,000
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 40 V
Impedance: 3.2 Ohms
ESR (Equivalent Series Resistance): 8Ohm
Lifetime @ Temp.: 2500 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Axial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.177" Dia x 0.394" L (4.50mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 4046PHCT,4046PHTB,22
Ripple Current @ High Frequency: 78 mA @ 10 kHz
CAP ALUM 22UF 20% 40V AXIAL
Features:
CAP ALUM 22UF 20% 40V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR 22UF, 40V, 20%, AXIAL; Capacitance:22µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
Aluminium Electrolytic Capacitor, 021 ASM Series, 22 - F, - 20%, 40 V, 4.5 mm, Axial Leaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL202137229E3 | 4046PHTB-ND | 1018961-MAL202137229E3 | MAL202137229E3 | 70122966 | MAL202137229E3 | 14M8263 | 98K6611 |
| Product Name | 22uF 40V Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | CAPACITOR; ALU ELECTROLYTIC;CAP 22UF;TOL+-20%;AXIAL MINIATURE; VOL-RTG 25V | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 22Uf, 40V, 20%, Axial; Capacitance Vishay | Aluminium Electrolytic Capacitor, 021 Asm Series, 22 F, 20%, 40 V, 4.5 Mm, Axial Leaded Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Through Hole | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Axial Leaded | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |