Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL202115332E3

Description
3300µF 16V Aluminum Electrolytic Capacitors Axial, Can 111mOhm 8000 Hrs @ 85°C
Request a Quote Datasheet
Description
3300µF 16V Aluminum Electrolytic Capacitors Axial, Can 111mOhm 8000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4027PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4027PHBK-ND
Aluminum Electrolytic Capacitors 4027PHBK-ND
3300µF 16V Aluminum Electrolytic Capacitors Axial, Can 111mOhm 8000 Hrs @ 85°C

3300µF 16V Aluminum Electrolytic Capacitors Axial, Can 111mOhm 8000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 3300Uf, 16V, 20%, Axial; Capacitance Vishay - 14M8251 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 3300Uf, 16V, 20%, Axial; Capacitance Vishay
14M8251
Aluminum Electrolytic Capacitor 3300Uf, 16V, 20%, Axial; Capacitance Vishay 14M8251
ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 16V, 20%, AXIAL; Capacitance:3300µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 16V, 20%, AXIAL; Capacitance:3300µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Capacitor - 55529270 - Radwell International
Willingboro, NJ, United States
Capacitor
55529270
Capacitor 55529270
ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 16V, 20%, AXIAL; CAPACITANCE:3300¦F; VOLTAGE RATING:16V; PRODUCT RANGE:021 ASM SERIES; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:AXIAL LEADED; DIAMETER:15MM; LEAD SPACING:-; HEIGHT:30MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

ALUMINUM ELECTROLYTIC CAPACITOR 3300UF, 16V, 20%, AXIAL; CAPACITANCE:3300¦F; VOLTAGE RATING:16V; PRODUCT RANGE:021 ASM SERIES; CAPACITANCE TOLERANCE:¦ 20%; CAPACITOR TERMINALS:AXIAL LEADED; DIAMETER:15MM; LEAD SPACING:-; HEIGHT:30MM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL202115332E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202115332E3
Capacitors - Aluminum Electrolytic Capacitors MAL202115332E3
CAP ALUM 3300UF 20% 16V AXIAL

CAP ALUM 3300UF 20% 16V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4027PHBK-ND 14M8251 55529270 MAL202115332E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 3300Uf, 16V, 20%, Axial; Capacitance Vishay Capacitor Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF 3300 microF 3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100271JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C473T010AJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers