100µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.8Ohm 2500 Hrs @ 85°C
100µF 40V Aluminum Electrolytic Capacitors Axial, Can 1.8Ohm 2500 Hrs @ 85°C
Aluminium Capacitors Axial 100uF 40V 20%
Vishay MAL202190538E3 Capacitor
100uF 40V 20% Axial Aluminum Electrolytic Cap, 1.8R ESR, 170mA Product overview: MAL202190538E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 40V, 170mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 40V, 170mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202190538E3 can be used for catalog matching and distributor lookup.
CAP ALUM 100UF 20% 40V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 40V, 20%, AXIAL, 8X11MM. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 40V, 20%, AXIAL; Capacitance:100µF; Voltage(DC):40V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4048PHTB-ND | 2803346 | 2803345 | 58-MAL202190538E3 | MAL202190538E3 | 55529546 | 14M6659 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | 100uF 40V 170mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Aluminum Electrolytic Capacitor 100Uf, 40V, 20%, Axial; Capacitance Vishay |
| Applications | General Purpose | General Purpose; General Purpose | |||||
| Features | Polarized | Polarized | Polarized | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |