Vishay MAL202118222E3 Capacitor
021ASM min axial Al elect cap,2200uF 63V
2200µF 63V Aluminum Electrolytic Capacitors Axial, Can 99mOhm 8000 Hrs @ 85°C
ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 63V, 20%, AXIAL; Capacitance:2200µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
Aluminium Electrolytic Capacitor, 021 ASM Series, 2200 - F, - 20%, 63 V, 21 mm, Axial Leaded RoHS Compliant: Yes
CAP ALUM 2200UF 20% 63V AXIAL
CAPACITOR, AXIAL, ELECTROLYTIC, 2200UF, 63V, 21X38 MM. FREE 2 YEAR RADWELL WARRANTY
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 3245307 | 3245307P | 4083PHBK-ND | 14M6655 | 98K6598 | MAL202118222E3 | 48294595 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 2200Uf, 63V, 20%, Axial; Capacitance Vishay | Aluminium Electrolytic Capacitor, 021 Asm Series, 2200 F, 20%, 63 V, 21 Mm, Axial Leaded Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Axial Leaded | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 2200 microF | 2200 microF | 2200 microF | 2200 microF | 2200 microF |