Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL203126221E3

Description
220µF 25V Aluminum Electrolytic Capacitors Axial, Can 1.02Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
220µF 25V Aluminum Electrolytic Capacitors Axial, Can 1.02Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL203126221E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL203126221E3-ND
Aluminum Electrolytic Capacitors MAL203126221E3-ND
220µF 25V Aluminum Electrolytic Capacitors Axial, Can 1.02Ohm @ 100Hz 3000 Hrs @ 85°C

220µF 25V Aluminum Electrolytic Capacitors Axial, Can 1.02Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL203126221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203126221E3
Capacitors - Aluminum Electrolytic Capacitors MAL203126221E3
CAP ALUM 220UF 25V AXIAL

CAP ALUM 220UF 25V AXIAL

Supplier's Site
Capacitor,220Uf,25Vdc,10-% Tol,50+% Tol Vishay - 97C0273 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,220Uf,25Vdc,10-% Tol,50+% Tol Vishay
97C0273
Capacitor,220Uf,25Vdc,10-% Tol,50+% Tol Vishay 97C0273
Capacitor,220uF,25VD C,10-% Tol,50+% Tol

Capacitor,220uF,25VDC,10-% Tol,50+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL203126221E3-ND MAL203126221E3 97C0273
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,220Uf,25Vdc,10-% Tol,50+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101322U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers