Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204121109E3

Description
10µF 160V Aluminum Electrolytic Capacitors Axial, Can 24Ohm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet
Description
10µF 160V Aluminum Electrolytic Capacitors Axial, Can 24Ohm @ 100Hz 5000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL204121109E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL204121109E3-ND
Aluminum Electrolytic Capacitors MAL204121109E3-ND
10µF 160V Aluminum Electrolytic Capacitors Axial, Can 24Ohm @ 100Hz 5000 Hrs @ 85°C

10µF 160V Aluminum Electrolytic Capacitors Axial, Can 24Ohm @ 100Hz 5000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL204121109E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204121109E3
Capacitors - Aluminum Electrolytic Capacitors MAL204121109E3
CAP ALUM 10UF 160V AXIAL

CAP ALUM 10UF 160V AXIAL

Supplier's Site
10 160V 8X18Mm 85 5000H Vishay - 97C0955 - Newark, An Avnet Company
Chicago, IL, United States
10 160V 8X18Mm 85 5000H Vishay
97C0955
10 160V 8X18Mm 85 5000H Vishay 97C0955
10 160V 8x18mm 85 5000h

10 160V 8x18mm 85 5000h

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL204121109E3-ND MAL204121109E3 97C0955
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 10 160V 8X18Mm 85 5000H Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 0603J0100120JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details