Vishay Intertechnology, Inc. Aluminium Capacitors MAL202138339E3

Description
Vishay MAL202138339E3 Capacitor
Request a Quote Datasheet
Description
Vishay MAL202138339E3 Capacitor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 8506174 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
8506174
Aluminium Capacitors 8506174
Vishay MAL202138339E3 Capacitor

Vishay MAL202138339E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2803324 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803324
Aluminium Capacitors 2803324
Vishay MAL202138339E3 Capacitor

Vishay MAL202138339E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2803325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803325
Aluminium Capacitors 2803325
Aluminium Capacitor Axial 33uF 63V 20%

Aluminium Capacitor Axial 33uF 63V 20%

Supplier's Site
Aluminum Electrolytic Capacitors - 4069PHTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4069PHTB-ND
Aluminum Electrolytic Capacitors 4069PHTB-ND
33µF 63V Aluminum Electrolytic Capacitors Axial, Can 3.9Ohm 2500 Hrs @ 85°C

33µF 63V Aluminum Electrolytic Capacitors Axial, Can 3.9Ohm 2500 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4069PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4069PHCT-ND
Aluminum Electrolytic Capacitors 4069PHCT-ND
33µF 63V Aluminum Electrolytic Capacitors Axial, Can 3.9Ohm 2500 Hrs @ 85°C

33µF 63V Aluminum Electrolytic Capacitors Axial, Can 3.9Ohm 2500 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1358033-MAL202138339E3 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1358033-MAL202138339E3
Capacitors - Aluminum Electrolytic Capacitors 1358033-MAL202138339E3
Win Source Part Number: 1358033-MAL202138339 E3 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 37 pct. MSL Level: Not Applicable Mfr: Vishay Beyschlag/Draloric/B C Components Series: 021 ASM Package / Case: Axial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 33 µF Tolerance: ±20% Voltage - Rated: 63 V ESR (Equivalent Series Resistance): 3.9Ohm Lifetime @ Temp.: 2500 Hrs @ 85°C Applications: General Purpose Ripple Current @ High Frequency: 140 mA @ 10 kHz Size / Dimension: 0.236" Dia x 0.394" L (6.00mm x 10.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 1.7 Ohms Product Status: Active

Win Source Part Number: 1358033-MAL202138339E3
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 37 pct.
MSL Level: Not Applicable
Mfr: Vishay Beyschlag/Draloric/BC Components
Series: 021 ASM
Package / Case: Axial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 33 µF
Tolerance: ±20%
Voltage - Rated: 63 V
ESR (Equivalent Series Resistance): 3.9Ohm
Lifetime @ Temp.: 2500 Hrs @ 85°C
Applications: General Purpose
Ripple Current @ High Frequency: 140 mA @ 10 kHz
Size / Dimension: 0.236" Dia x 0.394" L (6.00mm x 10.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 1.7 Ohms
Product Status: Active

Buy Now Datasheet
Singapore, Singapore
33uF 63V Capacitor
58-MAL202138339E3
33uF 63V Capacitor 58-MAL202138339E3
33uF 63V 20% Axial Aluminum Electrolytic Capacitor 3.9R ESR Product overview: MAL202138339E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202138339E3 can be used for catalog matching and distributor lookup.

33uF 63V 20% Axial Aluminum Electrolytic Capacitor 3.9R ESR Product overview: MAL202138339E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202138339E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor - 55529480 - Radwell International
Willingboro, NJ, United States
Capacitor
55529480
Capacitor 55529480
(PRICE/TC) ALUMINUM ELECTROLYTIC CAPACITOR 33UF, 63V, 20%, AXIAL; CAPACITANCE:33µF; VOLTAGE RATING:63V; PRODUCT RANGE:021 ASM SERIES; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:2000 HOURS @ 85°C ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) ALUMINUM ELECTROLYTIC CAPACITOR 33UF, 63V, 20%, AXIAL; CAPACITANCE:33µF; VOLTAGE RATING:63V; PRODUCT RANGE:021 ASM SERIES; CAPACITANCE TOLERANCE:± 20%; CAPACITOR TERMINALS:AXIAL LEADED; LIFETIME @ TEMPERATURE:2000 HOURS @ 85°C ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL202138339E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202138339E3
Capacitors - Aluminum Electrolytic Capacitors MAL202138339E3
CAP ALUM 33UF 20% 63V AXIAL

CAP ALUM 33UF 20% 63V AXIAL

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
MAL202138339E3
Capacitors >> Aluminum Electrolytic Capacitors - Leaded MAL202138339E3
33uF 63V 1.7Ω 140mA@10kHz ±20% Plugin,D6xL10mm Aluminum Electrolytic Capacitors - Leaded ROHS

33uF 63V 1.7Ω 140mA@10kHz ±20% Plugin,D6xL10mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor 33Uf, 63V, 20%, Axial; Capacitance Vishay - 97C7969 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 33Uf, 63V, 20%, Axial; Capacitance Vishay
97C7969
Aluminum Electrolytic Capacitor 33Uf, 63V, 20%, Axial; Capacitance Vishay 97C7969
ALUMINUM ELECTROLYTIC CAPACITOR 33UF, 63V, 20%, AXIAL; Capacitance:33µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 33UF, 63V, 20%, AXIAL; Capacitance:33µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor 33Uf, 63V, 20%, Axial, Full Reel; Capacitance Vishay - 27X7814 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 33Uf, 63V, 20%, Axial, Full Reel; Capacitance Vishay
27X7814
Aluminum Electrolytic Capacitor 33Uf, 63V, 20%, Axial, Full Reel; Capacitance Vishay 27X7814
ALUMINUM ELECTROLYTIC CAPACITOR 33UF, 63V, 20%, AXIAL, FULL REEL; Capacitance:33µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:3.9ohm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 33UF, 63V, 20%, AXIAL, FULL REEL; Capacitance:33µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:3.9ohm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Radwell International Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 8506174 2803324 2803325 4069PHTB-ND 1358033-MAL202138339E3 58-MAL202138339E3 55529480 MAL202138339E3 MAL202138339E3 97C7969
Product Name Aluminium Capacitors Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors 33uF 63V Capacitor Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded Aluminum Electrolytic Capacitor 33Uf, 63V, 20%, Axial; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Operating Temperature -40 C (-40 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C493U030BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-050525000240FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers