Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL203133102E3

Description
1000µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 400mOhm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 400mOhm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL203133102E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL203133102E3-ND
Aluminum Electrolytic Capacitors MAL203133102E3-ND
1000µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 400mOhm @ 100Hz 3000 Hrs @ 85°C

1000µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 400mOhm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL203133102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203133102E3
Capacitors - Aluminum Electrolytic Capacitors MAL203133102E3
CAP ALUM 1000UF 6.3V AXIAL

CAP ALUM 1000UF 6.3V AXIAL

Supplier's Site
Capacitor,1000Uf,6.3Vdc,10-% Tol,50+% Tol Vishay - 97C0286 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,1000Uf,6.3Vdc,10-% Tol,50+% Tol Vishay
97C0286
Capacitor,1000Uf,6.3Vdc,10-% Tol,50+% Tol Vishay 97C0286
Capacitor,1000uF,6.3 VDC,10-% Tol,50+% Tol

Capacitor,1000uF,6.3VDC,10-% Tol,50+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL203133102E3-ND MAL203133102E3 97C0286
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,1000Uf,6.3Vdc,10-% Tol,50+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101392U050AB3A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701107 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050522000391GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details