Cap Aluminum Lytic 220uF 25V 20% (6.5 X 18mm) Axial 1 Ohm 250mA 2500h 85°C Automotive T/R Product overview: MAL202126221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 25V, 1 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 25V, 1 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202126221E3 can be used for catalog matching and distributor lookup.
Aluminium Capacitors Axial 220uF 25V 20%
Aluminium Capacitors Axial 220uF 25V 20%
Vishay MAL202126221E3 Capacitor
220µF 25V Aluminum Electrolytic Capacitors Axial, Can 1Ohm @ 100Hz 2500 Hrs @ 85°C
220µF 25V Aluminum Electrolytic Capacitors Axial, Can 1Ohm @ 100Hz 2500 Hrs @ 85°C
CAP ALUM 220UF 20% 25V AXIAL
CAP, 220µF, 25V, 20%; Capacitance:220µF; Voltage Rating:25V; Product Range:021 ASM Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Diameter:6.5mm; Lead Spacing:-; Height:18mm; Operating Temperature Min:-40°C; RoHS Compliant: Yes
CAPACITOR, 021 ASM SERIES, 220F, 25V, 20%, AXIAL LEADED, 6.5MMX18MM, ROHS COMPLIANT, 2500 HOURS @ 85C. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 220UF 20% 25V AXIAL
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL202126221E3 | 2803277P | 2803277 | 56-MAL202126221E3CT-ND | MAL202126221E3 | 14AC4363 | 111941140 | MAL202126221E3 |
| Product Name | Automotive 220uF 25V 1 Ohm Capacitor | Aluminium Capacitors | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Cap, 220Μf, 25V, 20%; Capacitance Vishay | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Through Hole | Leaded Capacitor; Axial Leaded | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to ? C (-40 to ? F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 2.20E8 microF | 220 microF | 220 microF | 220 microF | 220 microF | 220 microF | 2.20E8 microF | 220 microF |