Vishay Precision Group 10V 550mA Capacitor MAL202134102E3

Description
Alu Lytic Cap 1mF 10V 20% Axial 320mR 550mA 85C Product overview: MAL202134102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 550mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10V, 550mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202134102E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Alu Lytic Cap 1mF 10V 20% Axial 320mR 550mA 85C Product overview: MAL202134102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 550mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10V, 550mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202134102E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10V 550mA Capacitor
58-MAL202134102E3
10V 550mA Capacitor 58-MAL202134102E3
Alu Lytic Cap 1mF 10V 20% Axial 320mR 550mA 85C Product overview: MAL202134102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 550mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10V, 550mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202134102E3 can be used for catalog matching and distributor lookup.

Alu Lytic Cap 1mF 10V 20% Axial 320mR 550mA 85C Product overview: MAL202134102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 550mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10V, 550mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202134102E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 4008PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4008PHCT-ND
Aluminum Electrolytic Capacitors 4008PHCT-ND
1000µF 10V Aluminum Electrolytic Capacitors Axial, Can 320mOhm 2500 Hrs @ 85°C

1000µF 10V Aluminum Electrolytic Capacitors Axial, Can 320mOhm 2500 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4008PHTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4008PHTB-ND
Aluminum Electrolytic Capacitors 4008PHTB-ND
1000µF 10V Aluminum Electrolytic Capacitors Axial, Can 320mOhm 2500 Hrs @ 85°C

1000µF 10V Aluminum Electrolytic Capacitors Axial, Can 320mOhm 2500 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 1000Uf, 10V, 20%, Axial; Capacitance Vishay - 95C1155 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1000Uf, 10V, 20%, Axial; Capacitance Vishay
95C1155
Aluminum Electrolytic Capacitor 1000Uf, 10V, 20%, Axial; Capacitance Vishay 95C1155
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 10V, 20%, AXIAL; Capacitance:1000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 10V, 20%, AXIAL; Capacitance:1000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor 1000Uf, 10V, 20%, Axial, Full Reel; Capacitance Vishay - 27X7794 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1000Uf, 10V, 20%, Axial, Full Reel; Capacitance Vishay
27X7794
Aluminum Electrolytic Capacitor 1000Uf, 10V, 20%, Axial, Full Reel; Capacitance Vishay 27X7794
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 10V, 20%, AXIAL, FULL REEL; Capacitance:1000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 10V, 20%, AXIAL, FULL REEL; Capacitance:1000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site
Capacitor - 55529382 - Radwell International
Willingboro, NJ, United States
Capacitor
55529382
Capacitor 55529382
CAPACITOR, AXIAL, ELECTROLYTIC, 1000UF, 10V, 10X18 MM. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, AXIAL, ELECTROLYTIC, 1000UF, 10V, 10X18 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL202134102E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202134102E3
Capacitors - Aluminum Electrolytic Capacitors MAL202134102E3
CAP ALUM 1000UF 20% 10V AXIAL

CAP ALUM 1000UF 20% 10V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL202134102E3 4008PHCT-ND 95C1155 27X7794 55529382 MAL202134102E3
Product Name 10V 550mA Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 1000Uf, 10V, 20%, Axial; Capacitance Vishay Aluminum Electrolytic Capacitor 1000Uf, 10V, 20%, Axial, Full Reel; Capacitance Vishay Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor; Axial Leaded Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101282U100BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Ceramic Capacitors - 1763-0504B102K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details