Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL202134681E3

Description
680µF 10V Aluminum Electrolytic Capacitors Axial, Can 470mOhm 2500 Hrs @ 85°C
Request a Quote Datasheet
Description
680µF 10V Aluminum Electrolytic Capacitors Axial, Can 470mOhm 2500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4007PHTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4007PHTB-ND
Aluminum Electrolytic Capacitors 4007PHTB-ND
680µF 10V Aluminum Electrolytic Capacitors Axial, Can 470mOhm 2500 Hrs @ 85°C

680µF 10V Aluminum Electrolytic Capacitors Axial, Can 470mOhm 2500 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL202134681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202134681E3
Capacitors - Aluminum Electrolytic Capacitors MAL202134681E3
CAP ALUM 680UF 20% 10V AXIAL

CAP ALUM 680UF 20% 10V AXIAL

Supplier's Site
Capacitor Alum Elec 680Uf, 10V, 20%, Axial, Full Reel; Capacitance Vishay - 14M8259 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 680Uf, 10V, 20%, Axial, Full Reel; Capacitance Vishay
14M8259
Capacitor Alum Elec 680Uf, 10V, 20%, Axial, Full Reel; Capacitance Vishay 14M8259
CAPACITOR ALUM ELEC 680UF, 10V, 20%, AXIAL, FULL REEL; Capacitance:680µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; ESR:0.47ohmRoHS Compliant: Yes

CAPACITOR ALUM ELEC 680UF, 10V, 20%, AXIAL, FULL REEL; Capacitance:680µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; ESR:0.47ohmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4007PHTB-ND MAL202134681E3 14M8259
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec 680Uf, 10V, 20%, Axial, Full Reel; Capacitance Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1608-1245-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C484U025DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details