Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL202124221E3

Description
220µF 10V Aluminum Electrolytic Capacitors Axial, Can 1.5Ohm @ 100Hz 2500 Hrs @ 85°C
Request a Quote Datasheet
Description
220µF 10V Aluminum Electrolytic Capacitors Axial, Can 1.5Ohm @ 100Hz 2500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL202124221E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202124221E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL202124221E3TR-ND
220µF 10V Aluminum Electrolytic Capacitors Axial, Can 1.5Ohm @ 100Hz 2500 Hrs @ 85°C

220µF 10V Aluminum Electrolytic Capacitors Axial, Can 1.5Ohm @ 100Hz 2500 Hrs @ 85°C

Buy Now Datasheet
Capacitor,220Uf,10Vdc,20-% Tol,20+% Tol Vishay - 97C0087 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,220Uf,10Vdc,20-% Tol,20+% Tol Vishay
97C0087
Capacitor,220Uf,10Vdc,20-% Tol,20+% Tol Vishay 97C0087
Capacitor,220uF,10VD C,20-% Tol,20+% Tol

Capacitor,220uF,10VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL202124221E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202124221E3
Capacitors - Aluminum Electrolytic Capacitors MAL202124221E3
CAP ALUM 220UF 20% 10V AXIAL

CAP ALUM 220UF 20% 10V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL202124221E3TR-ND 97C0087 MAL202124221E3
Product Name Aluminum Electrolytic Capacitors Capacitor,220Uf,10Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101193U050BF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100820FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701239 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details