47uF 25V Aluminum Electrolytic Capacitor, Axial, 4.8 Ohm ESR Product overview: MAL203036479E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 25V, 4.8 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 25V, 4.8 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL203036479E3 can be used for catalog matching and distributor lookup.
47µF 25V Aluminum Electrolytic Capacitors Axial, Can 4.8Ohm @ 100Hz 3000 Hrs @ 85°C
47µF 25V Aluminum Electrolytic Capacitors Axial, Can 4.8Ohm @ 100Hz 3000 Hrs @ 85°C
Aluminium Electrolytic Capacitor, 030 AS Series, 47 - F, +50%, -10%, 25 V, 6 mm, Axial Leaded RoHS Compliant: Yes
Capacitance:47µF; Voltage(DC):25V; Capacitance Tolerance:-10%, +50%; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; Product Diameter:6mm; Product Height:10mm; Product Range:030 AS Series; ESR:4.8ohm RoHS Compliant: Yes
Capacitance:47µF; Voltage(DC):25V; Capacitance Tolerance:-10%, +50%; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; Product Diameter:6mm; Product Height:10mm; Product Range:030 AS Series; ESR:4.8ohm RoHS Compliant: Yes
CAP ALUM 47UF 25V AXIAL
CAPACITOR, AXIAL LEADED, ALUMINIUM ELECTROLYTIC, 47UF, 25V, 6X10MM, CAP. TOLERANCE +50% / -10%, 2000 HOURS @ 85C, 030 AS SERIES, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL203036479E3 | 56-MAL203036479E3TB-ND | 98K6630 | 82X7217 | MAL203036479E3 | 24857216 |
| Product Name | 47uF 25V 4.8 Ohm Capacitor | Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, 030 As Series, 47 F, +50%, -10%, 25 V, 6 Mm, Axial Leaded Rohs Compliant Vishay | Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |