100µF 10V Aluminum Electrolytic Capacitors Axial, Can 3.2Ohm @ 100Hz 2500 Hrs @ 85°C
100µF 10V Aluminum Electrolytic Capacitors Axial, Can 3.2Ohm @ 100Hz 2500 Hrs @ 85°C
CAP ALUM 100UF 20% 10V AXIAL Product overview: MAL202124101E3 from Vishay BC Components is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100UF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100UF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202124101E3 can be used for catalog matching and distributor lookup.
CAP ALUM 100UF 20% 10V AXIAL
Capacitor,100uF,10VD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL202124101E3TR-ND | 58-MAL202124101E3 | MAL202124101E3 | 97C0084 |
| Product Name | Aluminum Electrolytic Capacitors | 100UF 10V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Capacitor,100Uf,10Vdc,20-% Tol,20+% Tol Vishay |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF |