Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL203136151E3

Description
150µF 25V Aluminum Electrolytic Capacitors Axial, Can 1.49Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
150µF 25V Aluminum Electrolytic Capacitors Axial, Can 1.49Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL203136151E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL203136151E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL203136151E3TB-ND
150µF 25V Aluminum Electrolytic Capacitors Axial, Can 1.49Ohm @ 100Hz 3000 Hrs @ 85°C

150µF 25V Aluminum Electrolytic Capacitors Axial, Can 1.49Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL203136151E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL203136151E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL203136151E3CT-ND
150µF 25V Aluminum Electrolytic Capacitors Axial, Can 1.49Ohm @ 100Hz 3000 Hrs @ 85°C

150µF 25V Aluminum Electrolytic Capacitors Axial, Can 1.49Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL203136151E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203136151E3
Capacitors - Aluminum Electrolytic Capacitors MAL203136151E3
CAP ALUM 150UF 25V AXIAL

CAP ALUM 150UF 25V AXIAL

Supplier's Site
Aluminium Electrolytic Capacitor, 031 As Series, 150 F, +50%, -10%, 25 V, 8 Mm, Axial Leaded Rohs Compliant Vishay - 98K6646 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, 031 As Series, 150 F, +50%, -10%, 25 V, 8 Mm, Axial Leaded Rohs Compliant Vishay
98K6646
Aluminium Electrolytic Capacitor, 031 As Series, 150 F, +50%, -10%, 25 V, 8 Mm, Axial Leaded Rohs Compliant Vishay 98K6646
Aluminium Electrolytic Capacitor, 031 AS Series, 150 - F, +50%, -10%, 25 V, 8 mm, Axial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, 031 AS Series, 150 - F, +50%, -10%, 25 V, 8 mm, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL203136151E3TB-ND MAL203136151E3 98K6646
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, 031 As Series, 150 F, +50%, -10%, 25 V, 8 Mm, Axial Leaded Rohs Compliant Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 150 microF 150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701028 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Ceramic Capacitors - 0603J0100101FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details