The Aluminum Electrolytic Capacitor 6800µF, 16V, 20%, Axial, Full Reel from Vishay is designed for general-purpose applications including industrial, automotive, and audio-video systems. It features a capacitance of 6800µF with a voltage rating of 16V and a tolerance of ±20%. The capacitor is polarized and utilizes a non-solid electrolyte, ensuring reliable performance in various conditions. This component has a useful life of 5000 hours at 85°C and is suitable for applications requiring low mounting height and resistance to vibration and shock. The capacitor is available in axial lead form, making it compatible with automatic insertion processes. It is RoHS compliant, indicating it meets environmental standards. The dimensions of the capacitor are optimized for compact designs, and it is marked with essential information such as capacitance, voltage rating, and manufacturer details.
6800µF 16V Aluminum Electrolytic Capacitors Axial, Can 70mOhm 8000 Hrs @ 85°C
Cap Aluminum Lytic 6800uF 16V 20% (18 X 38mm) Axial 0.07 Ohm 2040mA 8000h 85°C Automotive Bulk Product overview: MAL202115682E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 6800uF, 16V, 0.07 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 6800uF, 16V, 0.07 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202115682E3 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay BC Components
Win Source Part Number: 1211751-MAL202115682
Series: ASM 021
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Axial, Can
Applications: General
Capacitance: 6800μF
Tolerance: ±20%
Impedance: 40 mOhm
ESR (Equivalent Series Resistance): 70 mOhm
Lifetime @ Temp.: 8000 Hrs @ 85°C
Polarization: Polar
Size: 0.709" Dia x 1.496" L (18.00mm x 38.00mm)
Family Name: 021 ASM
Categories: Capacitors
Ripple Current - High Frequency: 2.448A @ 10kHz
Manufacturer Homepage: www.vishay.com
Voltage Rating DC: 16V
Introduction Date: April 16, 2008
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
CAP ALUM 6800UF 20% 16V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR 6800UF, 16V, 20%, AXIAL, FULL REEL; Capacitance:6800µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; ESR:0.07ohm RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4029PHBK-ND | 58-MAL202115682E3 | 1211751-MAL202115682E3 | MAL202115682E3 | 14M8252 |
| Product Name | Aluminum Electrolytic Capacitors | Automotive 6800uF 16V 0.07 Ohm Capacitor | Newest Parts - MAL202115682E3 | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 6800Uf, 16V, 20%, Axial, Full Reel; Capacitance Vishay |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 6800 microF | 6800 microF | 6800 microF | 6800 microF | 6800 microF |