Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL203026101E3

Description
100µF 25V Aluminum Electrolytic Capacitors Axial, Can 2.23Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
100µF 25V Aluminum Electrolytic Capacitors Axial, Can 2.23Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL203026101E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL203026101E3-ND
Aluminum Electrolytic Capacitors MAL203026101E3-ND
100µF 25V Aluminum Electrolytic Capacitors Axial, Can 2.23Ohm @ 100Hz 3000 Hrs @ 85°C

100µF 25V Aluminum Electrolytic Capacitors Axial, Can 2.23Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL203026101E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203026101E3
Capacitors - Aluminum Electrolytic Capacitors MAL203026101E3
CAP ALUM 100UF 25V AXIAL

CAP ALUM 100UF 25V AXIAL

Supplier's Site
Capacitor,100Uf,25Vdc,10-% Tol,50+% Tol Vishay - 97C0201 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,100Uf,25Vdc,10-% Tol,50+% Tol Vishay
97C0201
Capacitor,100Uf,25Vdc,10-% Tol,50+% Tol Vishay 97C0201
Capacitor,100uF,25VD C,10-% Tol,50+% Tol

Capacitor,100uF,25VDC,10-% Tol,50+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MAL203026101E3-ND MAL203026101E3 97C0201
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,100Uf,25Vdc,10-% Tol,50+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1711131 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 0603J0160101GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details