2.2µF 63V Aluminum Electrolytic Capacitors Axial, Can 65.2Ohm @ 100Hz 3000 Hrs @ 85°C
2.2µF 63V Aluminum Electrolytic Capacitors Axial, Can 65.2Ohm @ 100Hz 3000 Hrs @ 85°C
2.2uF 63V Al-Ly Cap, Axial, 65.2 Ohm ESR Product overview: MAL203038228E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2uF, 63V, 65.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.2uF, 63V, 65.2 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL203038228E3 can be used for catalog matching and distributor lookup.
030 ASM Al Electrolytic Cap,63V,2.2uF
ALUMINUM ELECTROLYTIC CAPACITOR, 2.2UF, 63V, AXIAL; Capacitance:2.2µF; Voltage(DC):63V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
CAP ALUM 2.2UF 63V AXIAL
CAPACITOR, ALUMINUM ELECTROLYTIC, 2.2 UF, 63 V, 10%, AXIAL, 4.5 X 10.5 MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL203038228E3TB-ND | 58-MAL203038228E3 | 1085440 | 98K6638 | MAL203038228E3 | 24857176 |
| Product Name | Aluminum Electrolytic Capacitors | 2.2uF 63V 65.2 Ohm Capacitor | Aluminium Capacitors | Aluminum Electrolytic Capacitor, 2.2Uf, 63V, Axial; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Features | Polarized | Polarized | Polarized | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |