47uF 25V 20% Axial Al Electrolytic Cap 4.8R ESR Product overview: MAL202136479E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202136479E3 can be used for catalog matching and distributor lookup.
47µF 25V Aluminum Electrolytic Capacitors Axial, Can 4.8Ohm 2500 Hrs @ 85°C
47µF 25V Aluminum Electrolytic Capacitors Axial, Can 4.8Ohm 2500 Hrs @ 85°C
CAP ALUM 47UF 20% 25V AXIAL
ALUMINUM ELECTROLYTIC CAPACITOR 47UF, 25V, 20%, AXIAL; Capacitance:47µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes
Aluminium Electrolytic Capacitor, 021 ASM Series, 47 - F, - 20%, 25 V, 4.5 mm, Axial Leaded RoHS Compliant: Yes
CAP ALUM 47UF 20% 25V AXIAL
CAPACITOR, AXIAL, ALUMINUM ELECTROLYTIC, 47UF 25V, 20%, 4.5X10 MM. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL202136479E3 | 4031PHCT-ND | MAL202136479E3 | 95C1169 | 98K6608 | MAL202136479E3 | 55529434 |
| Product Name | 47uF 25V Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor 47Uf, 25V, 20%, Axial; Capacitance Vishay | Aluminium Electrolytic Capacitor, 021 Asm Series, 47 F, 20%, 25 V, 4.5 Mm, Axial Leaded Rohs Compliant Vishay | Aluminum Electrolytic Capacitors | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Axial Leaded | Leaded Capacitor | Through Hole | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | Yes | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |