150uF 16V Axial Al Electrolytic Cap 1.7R ESR 140mA 85C Product overview: MAL202135151E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uF, 16V, 140mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 150uF, 16V, 140mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202135151E3 can be used for catalog matching and distributor lookup.
150µF 16V Aluminum Electrolytic Capacitors Axial, Can 1.7Ohm 2500 Hrs @ 85°C
150µF 16V Aluminum Electrolytic Capacitors Axial, Can 1.7Ohm 2500 Hrs @ 85°C
CAP ALUM 150UF 20% 16V AXIAL
CAPACITOR, ALUMINUM ELECTROLYTIC, 150UF, 16V, 20%, AXIAL, ASM SERIES, 6 X 10MM, LIFETIME @ TEMPERATURE:1000 HOURS @ 85C ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
ALUMINUM ELECTROLYTIC CAPACITOR 150UF, 16V, 20%, AXIAL; Capacitance:150µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; ESR:1.7ohmRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL202135151E3 | 4018PHCT-ND | MAL202135151E3 | 55529394 | 95C1160 |
| Product Name | 150uF 16V 140mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitor | Aluminum Electrolytic Capacitor 150Uf, 16V, 20%, Axial; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| RoHS Compliant | Yes | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Capacitance Range | 150 microF | 150 microF | 150 microF | 150 microF | 150 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |