Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204221339E3

Description
33µF 160V Aluminum Electrolytic Capacitors Axial, Can 4.5Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
33µF 160V Aluminum Electrolytic Capacitors Axial, Can 4.5Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL204221339E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL204221339E3-ND
Aluminum Electrolytic Capacitors MAL204221339E3-ND
33µF 160V Aluminum Electrolytic Capacitors Axial, Can 4.5Ohm @ 100Hz 15000 Hrs @ 85°C

33µF 160V Aluminum Electrolytic Capacitors Axial, Can 4.5Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - MAL204221339E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL204221339E3
Aluminum Electrolytic Capacitors MAL204221339E3
CAP ALUM 33UF 160V AXIAL

CAP ALUM 33UF 160V AXIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL204221339E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204221339E3
Capacitors - Aluminum Electrolytic Capacitors MAL204221339E3
CAP ALUM 33UF 160V AXIAL

CAP ALUM 33UF 160V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL204221339E3-ND MAL204221339E3 MAL204221339E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1163-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details