Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL202123471E3

Description
470µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 850mOhm @ 100Hz 2500 Hrs @ 85°C
Request a Quote Datasheet
Description
470µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 850mOhm @ 100Hz 2500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL202123471E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202123471E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL202123471E3TR-ND
470µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 850mOhm @ 100Hz 2500 Hrs @ 85°C

470µF 6.3V Aluminum Electrolytic Capacitors Axial, Can 850mOhm @ 100Hz 2500 Hrs @ 85°C

Buy Now Datasheet
Capacitor,470Uf,6.3Vdc,20-% Tol,20+% Tol Vishay - 97C0083 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,470Uf,6.3Vdc,20-% Tol,20+% Tol Vishay
97C0083
Capacitor,470Uf,6.3Vdc,20-% Tol,20+% Tol Vishay 97C0083
Capacitor,470uF,6.3V DC,20-% Tol,20+% Tol

Capacitor,470uF,6.3VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL202123471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202123471E3
Capacitors - Aluminum Electrolytic Capacitors MAL202123471E3
CAP ALUM 470UF 20% 6.3V AXIAL

CAP ALUM 470UF 20% 6.3V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL202123471E3TR-ND 97C0083 MAL202123471E3
Product Name Aluminum Electrolytic Capacitors Capacitor,470Uf,6.3Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 470 microF 470 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1763-0402B681K251NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C733U025BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details