Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL204223229E3

Description
22µF 250V Aluminum Electrolytic Capacitors Axial, Can 6.8Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet
Description
22µF 250V Aluminum Electrolytic Capacitors Axial, Can 6.8Ohm @ 100Hz 15000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL204223229E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL204223229E3-ND
Aluminum Electrolytic Capacitors MAL204223229E3-ND
22µF 250V Aluminum Electrolytic Capacitors Axial, Can 6.8Ohm @ 100Hz 15000 Hrs @ 85°C

22µF 250V Aluminum Electrolytic Capacitors Axial, Can 6.8Ohm @ 100Hz 15000 Hrs @ 85°C

Buy Now Datasheet
22 250V 12,5X30Mm 85 15000H Vishay - 97C1008 - Newark, An Avnet Company
Chicago, IL, United States
22 250V 12,5X30Mm 85 15000H Vishay
97C1008
22 250V 12,5X30Mm 85 15000H Vishay 97C1008
22 250V 12,5x30mm 85 15000h

22 250V 12,5x30mm 85 15000h

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL204223229E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204223229E3
Capacitors - Aluminum Electrolytic Capacitors MAL204223229E3
CAP ALUM 22UF 250V AXIAL

CAP ALUM 22UF 250V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL204223229E3-ND 97C1008 MAL204223229E3
Product Name Aluminum Electrolytic Capacitors 22 250V 12,5X30Mm 85 15000H Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1608-1293-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details