Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL202128681E3

Description
680µF 63V Aluminum Electrolytic Capacitors Axial, Can 199mOhm @ 100Hz 8000 Hrs @ 85°C
Request a Quote Datasheet
Description
680µF 63V Aluminum Electrolytic Capacitors Axial, Can 199mOhm @ 100Hz 8000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL202128681E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202128681E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL202128681E3TR-ND
680µF 63V Aluminum Electrolytic Capacitors Axial, Can 199mOhm @ 100Hz 8000 Hrs @ 85°C

680µF 63V Aluminum Electrolytic Capacitors Axial, Can 199mOhm @ 100Hz 8000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL202128681E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202128681E3
Capacitors - Aluminum Electrolytic Capacitors MAL202128681E3
CAP ALUM 680UF 20% 63V AXIAL

CAP ALUM 680UF 20% 63V AXIAL

Supplier's Site
Capacitor,680Uf,63Vdc,20-% Tol,20+% Tol Vishay - 97C0139 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,680Uf,63Vdc,20-% Tol,20+% Tol Vishay
97C0139
Capacitor,680Uf,63Vdc,20-% Tol,20+% Tol Vishay 97C0139
Capacitor,680uF,63VD C,20-% Tol,20+% Tol

Capacitor,680uF,63VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-MAL202128681E3TR-ND MAL202128681E3 97C0139
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,680Uf,63Vdc,20-% Tol,20+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701014 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1608-050525006P80HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details