470µF 100V Aluminum Electrolytic Capacitors Axial, Can 310mOhm 8000 Hrs @ 85°C
100V 470uF Axial Al Electrolytic Capacitor, 310mR ESR Product overview: MAL202119471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 470uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100V, 470uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202119471E3 can be used for catalog matching and distributor lookup.
Vishay MAL202119471E3 Capacitor
Aluminium Capacitor Axial 470uF 100V 20%
Aluminium Electrolytic Capacitor, 021 ASM Series, 470 - F, - 20%, 100 V, 18 mm, Axial Leaded RoHS Compliant: Yes
CAPACITOR, ALUMINUM ELECTROLYTIC, 470UF 100V, 20%, 021 ASM SERIES, LIFETIME HOURS: 8000, TEMPERATURE: 85 DEGREES C, AXIAL 18MM X 30MM. FREE 2 YEAR RADWELL WARRANTY
CAP ALUM 470UF 20% 100V AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 4100PHBK-ND | 58-MAL202119471E3 | 2803270 | 2803271 | 98K6604 | 55529366 | MAL202119471E3 |
| Product Name | Aluminum Electrolytic Capacitors | 100V 470uF Capacitor | Aluminium Capacitors | Aluminium Capacitors | Aluminium Electrolytic Capacitor, 021 Asm Series, 470 F, 20%, 100 V, 18 Mm, Axial Leaded Rohs Compliant Vishay | Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |||||
| Features | Polarized | Polarized | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |