Vishay Precision Group Aluminum Electrolytic Capacitors MAL203039478E3

Description
4.7µF 100V Aluminum Electrolytic Capacitors Axial, Can 23.7Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
4.7µF 100V Aluminum Electrolytic Capacitors Axial, Can 23.7Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL203039478E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL203039478E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL203039478E3CT-ND
4.7µF 100V Aluminum Electrolytic Capacitors Axial, Can 23.7Ohm @ 100Hz 3000 Hrs @ 85°C

4.7µF 100V Aluminum Electrolytic Capacitors Axial, Can 23.7Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL203039478E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL203039478E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL203039478E3TB-ND
4.7µF 100V Aluminum Electrolytic Capacitors Axial, Can 23.7Ohm @ 100Hz 3000 Hrs @ 85°C

4.7µF 100V Aluminum Electrolytic Capacitors Axial, Can 23.7Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Aluminium Capacitors - 1085507 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1085507
Aluminium Capacitors 1085507
030 ASM Al Electrolytic Cap,100V,4.7uF

030 ASM Al Electrolytic Cap,100V,4.7uF

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL203039478E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203039478E3
Capacitors - Aluminum Electrolytic Capacitors MAL203039478E3
CAP ALUM 4.7UF 100V AXIAL

CAP ALUM 4.7UF 100V AXIAL

Supplier's Site
Capacitor,4.7Uf,100Vdc,10-% Tol,50+% Tol Vishay - 97C0256 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,4.7Uf,100Vdc,10-% Tol,50+% Tol Vishay
97C0256
Capacitor,4.7Uf,100Vdc,10-% Tol,50+% Tol Vishay 97C0256
Capacitor,4.7uF,100V DC,10-% Tol,50+% Tol

Capacitor,4.7uF,100VDC,10-% Tol,50+% Tol

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL203039478E3CT-ND 1085507 MAL203039478E3 97C0256
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,4.7Uf,100Vdc,10-% Tol,50+% Tol Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminium Capacitors - 1701021 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Polymer - 107UVR016MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers