3.3µF 63V Aluminum Electrolytic Capacitors Axial, Can 44Ohm 2500 Hrs @ 85°C
Cap Aluminum Lytic 3.3uF 63V 20% (4.5 X 10mm) Axial 44 Ohm 25mA 2500h 85°C Automotive Ammo Product overview: MAL202138338E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3.3uF, 63V, 44 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 3.3uF, 63V, 44 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202138338E3 can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR 3.3UF, 63V, 20%, AXIAL; Capacitance:3.3µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; ESR:44ohm RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR 3.3UF, 63V, 20%, AXIAL, FULL REEL; Capacitance:3.3µF; Voltage(DC):63V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; Product Diameter:4.5mm RoHS Compliant: Yes
CAP ALUM 3.3UF 20% 63V AXIAL
CAPACITOR, ELECTROLYTIC, AXIAL, 3.3UF, 63V, 4.5X10 MM. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL202138338E3TB-ND | 58-MAL202138338E3 | 95C1182 | 27X7813 | MAL202138338E3 | 55529474 |
| Product Name | Aluminum Electrolytic Capacitors | Automotive 3.3uF 63V 44 Ohm Capacitor | Aluminum Electrolytic Capacitor 3.3Uf, 63V, 20%, Axial; Capacitance Vishay | Aluminum Electrolytic Capacitor 3.3Uf, 63V, 20%, Axial, Full Reel; Capacitance Vishay | Capacitors - Aluminum Electrolytic Capacitors | Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Features | Polarized | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||||
| Capacitance Range | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF | 3.3 microF |