Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL202190517E3

Description
1000µF 16V Aluminum Electrolytic Capacitors Axial, Can 260mOhm @ 100Hz 2500 Hrs @ 85°C
Request a Quote Datasheet
Description
1000µF 16V Aluminum Electrolytic Capacitors Axial, Can 260mOhm @ 100Hz 2500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 56-MAL202190517E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202190517E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL202190517E3TR-ND
1000µF 16V Aluminum Electrolytic Capacitors Axial, Can 260mOhm @ 100Hz 2500 Hrs @ 85°C

1000µF 16V Aluminum Electrolytic Capacitors Axial, Can 260mOhm @ 100Hz 2500 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL202190517E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202190517E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL202190517E3CT-ND
1000µF 16V Aluminum Electrolytic Capacitors Axial, Can 260mOhm @ 100Hz 2500 Hrs @ 85°C

1000µF 16V Aluminum Electrolytic Capacitors Axial, Can 260mOhm @ 100Hz 2500 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
Automotive 1000uF 16V 0.26 Ohm Capacitor
58-MAL202190517E3
Automotive 1000uF 16V 0.26 Ohm Capacitor 58-MAL202190517E3
Cap Aluminum Lytic 1000uF 16V 20% (10 X 25mm) Axial 0.26 Ohm 660mA 2500h 85°C Automotive T/R Product overview: MAL202190517E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uF, 16V, 0.26 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1000uF, 16V, 0.26 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202190517E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1000uF 16V 20% (10 X 25mm) Axial 0.26 Ohm 660mA 2500h 85°C Automotive T/R Product overview: MAL202190517E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1000uF, 16V, 0.26 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1000uF, 16V, 0.26 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202190517E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor,1000Uf,16Vdc,20-% Tol,20+% Tol Vishay - 97C0180 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,1000Uf,16Vdc,20-% Tol,20+% Tol Vishay
97C0180
Capacitor,1000Uf,16Vdc,20-% Tol,20+% Tol Vishay 97C0180
Capacitor,1000uF,16V DC,20-% Tol,20+% Tol

Capacitor,1000uF,16VDC,20-% Tol,20+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL202190517E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202190517E3
Capacitors - Aluminum Electrolytic Capacitors MAL202190517E3
CAP ALUM 1000UF 20% 16V AXIAL

CAP ALUM 1000UF 20% 16V AXIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MAL202190517E3TR-ND 58-MAL202190517E3 97C0180 MAL202190517E3
Product Name Aluminum Electrolytic Capacitors Automotive 1000uF 16V 0.26 Ohm Capacitor Capacitor,1000Uf,16Vdc,20-% Tol,20+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1.00E9 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C574U7R5CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402W104K160NTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers