Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL203028338E3

Description
3.3µF 63V Aluminum Electrolytic Capacitors Axial, Can 46.5Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
3.3µF 63V Aluminum Electrolytic Capacitors Axial, Can 46.5Ohm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL203028338E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL203028338E3-ND
Aluminum Electrolytic Capacitors MAL203028338E3-ND
3.3µF 63V Aluminum Electrolytic Capacitors Axial, Can 46.5Ohm @ 100Hz 3000 Hrs @ 85°C

3.3µF 63V Aluminum Electrolytic Capacitors Axial, Can 46.5Ohm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitor,3.3Uf,63Vdc,10-% Tol,50+% Tol Vishay - 97C0216 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,3.3Uf,63Vdc,10-% Tol,50+% Tol Vishay
97C0216
Capacitor,3.3Uf,63Vdc,10-% Tol,50+% Tol Vishay 97C0216
Capacitor,3.3uF,63VD C,10-% Tol,50+% Tol

Capacitor,3.3uF,63VDC,10-% Tol,50+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL203028338E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203028338E3
Capacitors - Aluminum Electrolytic Capacitors MAL203028338E3
CAP ALUM 3.3UF 63V AXIAL

CAP ALUM 3.3UF 63V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL203028338E3-ND 97C0216 MAL203028338E3
Product Name Aluminum Electrolytic Capacitors Capacitor,3.3Uf,63Vdc,10-% Tol,50+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101292U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers