Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL203135331E3

Description
330µF 16V Aluminum Electrolytic Capacitors Axial, Can 780mOhm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
330µF 16V Aluminum Electrolytic Capacitors Axial, Can 780mOhm @ 100Hz 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - MAL203135331E3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
MAL203135331E3-ND
Aluminum Electrolytic Capacitors MAL203135331E3-ND
330µF 16V Aluminum Electrolytic Capacitors Axial, Can 780mOhm @ 100Hz 3000 Hrs @ 85°C

330µF 16V Aluminum Electrolytic Capacitors Axial, Can 780mOhm @ 100Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitor,330Uf,16Vdc,10-% Tol,50+% Tol Vishay - 97C0294 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,330Uf,16Vdc,10-% Tol,50+% Tol Vishay
97C0294
Capacitor,330Uf,16Vdc,10-% Tol,50+% Tol Vishay 97C0294
Capacitor,330uF,16VD C,10-% Tol,50+% Tol

Capacitor,330uF,16VDC,10-% Tol,50+% Tol

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL203135331E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL203135331E3
Capacitors - Aluminum Electrolytic Capacitors MAL203135331E3
CAP ALUM 330UF 16V AXIAL

CAP ALUM 330UF 16V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number MAL203135331E3-ND 97C0294 MAL203135331E3
Product Name Aluminum Electrolytic Capacitors Capacitor,330Uf,16Vdc,10-% Tol,50+% Tol Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101303U050CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-1260-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701031 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details