Vishay Precision Group 16V 700mA Capacitor MAL202115102E3

Description
1mF 16V 20% Aluminum Electrolytic Capacitor, Axial, 700mA, 85°C Product overview: MAL202115102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 700mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16V, 700mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202115102E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1mF 16V 20% Aluminum Electrolytic Capacitor, Axial, 700mA, 85°C Product overview: MAL202115102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 700mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16V, 700mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202115102E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16V 700mA Capacitor
58-MAL202115102E3
16V 700mA Capacitor 58-MAL202115102E3
1mF 16V 20% Aluminum Electrolytic Capacitor, Axial, 700mA, 85°C Product overview: MAL202115102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 700mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16V, 700mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202115102E3 can be used for catalog matching and distributor lookup.

1mF 16V 20% Aluminum Electrolytic Capacitor, Axial, 700mA, 85°C Product overview: MAL202115102E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 700mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16V, 700mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202115102E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 4024PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4024PHBK-ND
Aluminum Electrolytic Capacitors 4024PHBK-ND
1000µF 16V Aluminum Electrolytic Capacitors Axial, Can 260mOhm 8000 Hrs @ 85°C

1000µF 16V Aluminum Electrolytic Capacitors Axial, Can 260mOhm 8000 Hrs @ 85°C

Buy Now Datasheet
Aluminium Capacitors - 1084885 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1084885
Aluminium Capacitors 1084885
021 ASM Al Electrolytic Cap,16V,1000uF

021 ASM Al Electrolytic Cap,16V,1000uF

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL202115102E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202115102E3
Capacitors - Aluminum Electrolytic Capacitors MAL202115102E3
CAP ALUM 1000UF 20% 16V AXIAL

CAP ALUM 1000UF 20% 16V AXIAL

Supplier's Site
Capacitor - 55529258 - Radwell International
Willingboro, NJ, United States
Capacitor
55529258
Capacitor 55529258
CAPACITOR , ALUMINUM ELECTROLYTIC, 1000UF 16V, 20%, 021 AMS SERIES, LIFETIME @ TEMPERATURE: 8000 HRS @ 85°C, AXIAL, 10MM X 3MM, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY

CAPACITOR , ALUMINUM ELECTROLYTIC, 1000UF 16V, 20%, 021 AMS SERIES, LIFETIME @ TEMPERATURE: 8000 HRS @ 85°C, AXIAL, 10MM X 3MM, ROHS COMPLIANT . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminum Electrolytic Capacitor 1000Uf, 16V, 20%, Axial; Capacitance Vishay - 14M6652 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 1000Uf, 16V, 20%, Axial; Capacitance Vishay
14M6652
Aluminum Electrolytic Capacitor 1000Uf, 16V, 20%, Axial; Capacitance Vishay 14M6652
ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 16V, 20%, AXIAL; Capacitance:1000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 1000UF, 16V, 20%, AXIAL; Capacitance:1000µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Radwell International Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL202115102E3 4024PHBK-ND 1084885 MAL202115102E3 55529258 14M6652
Product Name 16V 700mA Capacitor Aluminum Electrolytic Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Aluminum Electrolytic Capacitor 1000Uf, 16V, 20%, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1701235 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details