Vishay Intertechnology, Inc. Automotive 1500uF 40V 0.159 Ohm Capacitor MAL202127152E3

Description
Cap Aluminum Lytic 1500uF 40V 20% (15 X 30mm) Axial 0.159 Ohm 1120mA 8000h 85°C Automotive T/R Product overview: MAL202127152E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1500uF, 40V, 0.159 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1500uF, 40V, 0.159 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202127152E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 1500uF 40V 20% (15 X 30mm) Axial 0.159 Ohm 1120mA 8000h 85°C Automotive T/R Product overview: MAL202127152E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1500uF, 40V, 0.159 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1500uF, 40V, 0.159 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202127152E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 1500uF 40V 0.159 Ohm Capacitor
58-MAL202127152E3
Automotive 1500uF 40V 0.159 Ohm Capacitor 58-MAL202127152E3
Cap Aluminum Lytic 1500uF 40V 20% (15 X 30mm) Axial 0.159 Ohm 1120mA 8000h 85°C Automotive T/R Product overview: MAL202127152E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1500uF, 40V, 0.159 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1500uF, 40V, 0.159 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202127152E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1500uF 40V 20% (15 X 30mm) Axial 0.159 Ohm 1120mA 8000h 85°C Automotive T/R Product overview: MAL202127152E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1500uF, 40V, 0.159 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 1500uF, 40V, 0.159 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202127152E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 56-MAL202127152E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202127152E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL202127152E3TR-ND
1500µF 40V Aluminum Electrolytic Capacitors Axial, Can 159mOhm @ 100Hz 8000 Hrs @ 85°C

1500µF 40V Aluminum Electrolytic Capacitors Axial, Can 159mOhm @ 100Hz 8000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL202127152E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202127152E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL202127152E3CT-ND
CAP ALUM 1500UF 20% 40V AXIAL TH

CAP ALUM 1500UF 20% 40V AXIAL TH

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL202127152E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202127152E3
Capacitors - Aluminum Electrolytic Capacitors MAL202127152E3
CAP ALUM 1500UF 20% 40V AXIAL

CAP ALUM 1500UF 20% 40V AXIAL

Supplier's Site
Capacitor,1500Uf,40Vdc,20-% Tol,20+% Tol Vishay - 97C0117 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,1500Uf,40Vdc,20-% Tol,20+% Tol Vishay
97C0117
Capacitor,1500Uf,40Vdc,20-% Tol,20+% Tol Vishay 97C0117
Capacitor,1500uF,40V DC,20-% Tol,20+% Tol

Capacitor,1500uF,40VDC,20-% Tol,20+% Tol

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL202127152E3 56-MAL202127152E3TR-ND MAL202127152E3 97C0117
Product Name Automotive 1500uF 40V 0.159 Ohm Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor,1500Uf,40Vdc,20-% Tol,20+% Tol Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1.50E9 microF 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050525000200FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C244U010CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details