2200µF 25V Aluminum Electrolytic Capacitors Axial, Can 132mOhm @ 100Hz 8000 Hrs @ 85°C
2200µF 25V Aluminum Electrolytic Capacitors Axial, Can 132mOhm @ 100Hz 8000 Hrs @ 85°C
Cap Aluminum Lytic 2200uF 25V 20% (15 X 30mm) Axial 0.132 Ohm 1180mA 8000h 85°C Automotive T/R Product overview: MAL202126222E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2200uF, 25V, 0.132 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 2200uF, 25V, 0.132 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202126222E3 can be used for catalog matching and distributor lookup.
Capacitor,2200uF,25V
CAP ALUM 2200UF 20% 25V AXIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MAL202126222E3TR-ND | 58-MAL202126222E3 | 97C0109 | MAL202126222E3 |
| Product Name | Aluminum Electrolytic Capacitors | Automotive 2200uF 25V 0.132 Ohm Capacitor | Capacitor,2200Uf,25Vdc,20-% Tol,20+% Tol Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 2200 microF | 2.20E9 microF | 2200 microF |