Aluminum Electrolytic Cap 4.7mF 16V 20% Axial 87mR ESR 1.56A Product overview: MAL202115472E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 1.56A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 16V, 1.56A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202115472E3 can be used for catalog matching and distributor lookup.
021 ASM Al Electrolytic Cap,16V,4700uF
4700µF 16V Aluminum Electrolytic Capacitors Axial, Can 87mOhm 8000 Hrs @ 85°C
Aluminium Electrolytic Capacitor, 021 ASM Series, 4700 - F, - 20%, 16 V, 18 mm, Axial Leaded RoHS Compliant: Yes
CAP ALUM 4700UF 20% 16V AXIAL
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-MAL202115472E3 | 1084908 | 4028PHBK-ND | 98K6583 | MAL202115472E3 |
| Product Name | 16V 1.56A Capacitor | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, 021 Asm Series, 4700 F, 20%, 16 V, 18 Mm, Axial Leaded Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | Yes | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 4700 microF | 4700 microF | 4700 microF |