Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL202114682E3

Description
6800µF 10V Aluminum Electrolytic Capacitors Axial, Can 79mOhm 8000 Hrs @ 85°C
Request a Quote Datasheet
Description
6800µF 10V Aluminum Electrolytic Capacitors Axial, Can 79mOhm 8000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4014PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4014PHBK-ND
Aluminum Electrolytic Capacitors 4014PHBK-ND
6800µF 10V Aluminum Electrolytic Capacitors Axial, Can 79mOhm 8000 Hrs @ 85°C

6800µF 10V Aluminum Electrolytic Capacitors Axial, Can 79mOhm 8000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor 6800Uf, 10V, 20%, Axial; Capacitance Vishay - 95C1136 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 6800Uf, 10V, 20%, Axial; Capacitance Vishay
95C1136
Aluminum Electrolytic Capacitor 6800Uf, 10V, 20%, Axial; Capacitance Vishay 95C1136
ALUMINUM ELECTROLYTIC CAPACITOR 6800UF, 10V, 20%, AXIAL; Capacitance:6800µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 6800UF, 10V, 20%, AXIAL; Capacitance:6800µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL202114682E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202114682E3
Capacitors - Aluminum Electrolytic Capacitors MAL202114682E3
CAP ALUM 6800UF 20% 10V AXIAL

CAP ALUM 6800UF 20% 10V AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 4014PHBK-ND 95C1136 MAL202114682E3
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 6800Uf, 10V, 20%, Axial; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 6800 microF 6800 microF 6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C364U010DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details