Capacitor Alu Axial 22uF 63V AS Series
22µF 63V Aluminum Electrolytic Capacitors Axial, Can 5.79Ohm @ 100Hz 3000 Hrs @ 85°C
22µF 63V Aluminum Electrolytic Capacitors Axial, Can 5.79Ohm @ 100Hz 3000 Hrs @ 85°C
Aluminium Electrolytic Capacitor, 030 AS Series, 22 - F, +50%, -10%, 63 V, 8 mm, Axial Leaded RoHS Compliant: Yes
CAP ALUM 22UF 63V AXIAL
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1681360 | 56-MAL203038229E3TB-ND | 98K6639 | MAL203038229E3 |
| Product Name | Aluminium Capacitors | Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, 030 As Series, 22 F, +50%, -10%, 63 V, 8 Mm, Axial Leaded Rohs Compliant Vishay | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Capacitance Type | Fixed | Fixed | Fixed | |
| RoHS Compliant | Yes | Yes | ||
| Features | Polarized | Polarized | Polarized | |
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic |