Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL202114153E3

Description
15000µF 10V Aluminum Electrolytic Capacitors Axial, Can 54mOhm 8000 Hrs @ 85°C
Request a Quote Datasheet
Description
15000µF 10V Aluminum Electrolytic Capacitors Axial, Can 54mOhm 8000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4016PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4016PHBK-ND
Aluminum Electrolytic Capacitors 4016PHBK-ND
15000µF 10V Aluminum Electrolytic Capacitors Axial, Can 54mOhm 8000 Hrs @ 85°C

15000µF 10V Aluminum Electrolytic Capacitors Axial, Can 54mOhm 8000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL202114153E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202114153E3
Capacitors - Aluminum Electrolytic Capacitors MAL202114153E3
CAP ALUM 15000UF 20% 10V AXIAL

CAP ALUM 15000UF 20% 10V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor 15000Uf, 10V, 20%, Axial, Full Reel; Capacitance Vishay - 14M6649 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 15000Uf, 10V, 20%, Axial, Full Reel; Capacitance Vishay
14M6649
Aluminum Electrolytic Capacitor 15000Uf, 10V, 20%, Axial, Full Reel; Capacitance Vishay 14M6649
ALUMINUM ELECTROLYTIC CAPACITOR 15000UF, 10V, 20%, AXIAL, FULL REEL; Capacitance:15000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 15000UF, 10V, 20%, AXIAL, FULL REEL; Capacitance:15000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 4016PHBK-ND MAL202114153E3 14M6649
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor 15000Uf, 10V, 20%, Axial, Full Reel; Capacitance Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF 15000 microF 15000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C163U040BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-1244-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701109 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details