Vishay Intertechnology, Inc. Automotive 220uF 16V 1.2 Ohm Capacitor MAL202135221E3

Description
Cap Aluminum Lytic 220uF 16V 20% (8 X 11mm) Axial 1.2 Ohm 210mA 2500h 85°C Automotive Ammo Product overview: MAL202135221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 16V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 16V, 1.2 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202135221E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 220uF 16V 20% (8 X 11mm) Axial 1.2 Ohm 210mA 2500h 85°C Automotive Ammo Product overview: MAL202135221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 16V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 16V, 1.2 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202135221E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 220uF 16V 1.2 Ohm Capacitor
58-MAL202135221E3
Automotive 220uF 16V 1.2 Ohm Capacitor 58-MAL202135221E3
Cap Aluminum Lytic 220uF 16V 20% (8 X 11mm) Axial 1.2 Ohm 210mA 2500h 85°C Automotive Ammo Product overview: MAL202135221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 16V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 16V, 1.2 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202135221E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 220uF 16V 20% (8 X 11mm) Axial 1.2 Ohm 210mA 2500h 85°C Automotive Ammo Product overview: MAL202135221E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 220uF, 16V, 1.2 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 220uF, 16V, 1.2 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202135221E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Capacitors - 2803315 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803315
Aluminium Capacitors 2803315
Aluminium Capacitor Axial 220uF 16V 20%

Aluminium Capacitor Axial 220uF 16V 20%

Supplier's Site
Aluminium Capacitors - 2803314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803314
Aluminium Capacitors 2803314
Vishay MAL202135221E3 Capacitor

Vishay MAL202135221E3 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 4019PHCT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4019PHCT-ND
Aluminum Electrolytic Capacitors 4019PHCT-ND
220µF 16V Aluminum Electrolytic Capacitors Axial, Can 1.2Ohm 2500 Hrs @ 85°C

220µF 16V Aluminum Electrolytic Capacitors Axial, Can 1.2Ohm 2500 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 4019PHTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4019PHTB-ND
Aluminum Electrolytic Capacitors 4019PHTB-ND
220µF 16V Aluminum Electrolytic Capacitors Axial, Can 1.2Ohm 2500 Hrs @ 85°C

220µF 16V Aluminum Electrolytic Capacitors Axial, Can 1.2Ohm 2500 Hrs @ 85°C

Buy Now Datasheet
Capacitor - 55529400 - Radwell International
Willingboro, NJ, United States
Capacitor
55529400
Capacitor 55529400
CAPACITOR, ALUMINUM ELECTROLYTIC, 220UF 16V, 20%, 021 A SM SERIES, LIFETIME @ TEMPERATURE: 2500 HRS @ 85C, AXIAL 8MM X 11MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

CAPACITOR, ALUMINUM ELECTROLYTIC, 220UF 16V, 20%, 021 A SM SERIES, LIFETIME @ TEMPERATURE: 2500 HRS @ 85C, AXIAL 8MM X 11MM, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Aluminum Electrolytic Capacitor 220Uf, 16V, 20%, Axial; Capacitance Vishay - 95C1161 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 220Uf, 16V, 20%, Axial; Capacitance Vishay
95C1161
Aluminum Electrolytic Capacitor 220Uf, 16V, 20%, Axial; Capacitance Vishay 95C1161
ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 16V, 20%, AXIAL; Capacitance:220µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 16V, 20%, AXIAL; Capacitance:220µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 220Uf, 16V, Alu Elec, Axial Rohs Compliant Vishay - 69AH0794 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 220Uf, 16V, Alu Elec, Axial Rohs Compliant Vishay
69AH0794
Cap, 220Uf, 16V, Alu Elec, Axial Rohs Compliant Vishay 69AH0794
CAP, 220UF, 16V, ALU ELEC, AXIAL ROHS COMPLIANT: YES

CAP, 220UF, 16V, ALU ELEC, AXIAL ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL202135221E3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202135221E3
Capacitors - Aluminum Electrolytic Capacitors MAL202135221E3
CAP ALUM 220UF 20% 16V AXIAL

CAP ALUM 220UF 20% 16V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Radwell International Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL202135221E3 2803315 2803314 4019PHCT-ND 55529400 95C1161 69AH0794 MAL202135221E3
Product Name Automotive 220uF 16V 1.2 Ohm Capacitor Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitor Aluminum Electrolytic Capacitor 220Uf, 16V, 20%, Axial; Capacitance Vishay Cap, 220Uf, 16V, Alu Elec, Axial Rohs Compliant Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-409-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 35000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101392U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers