Vishay Precision Group Aluminium Capacitors MAL204217229E3

Description
042ASH min axial Al elect cap,22uF 450V
Request a Quote Datasheet
Description
042ASH min axial Al elect cap,22uF 450V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 3245414 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3245414
Aluminium Capacitors 3245414
042ASH min axial Al elect cap,22uF 450V

042ASH min axial Al elect cap,22uF 450V

Supplier's Site
Aluminium Capacitors - 3245414P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
3245414P
Aluminium Capacitors 3245414P
021ASM min axial Al elect cap,22uF 450V

021ASM min axial Al elect cap,22uF 450V

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL204217229E3TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL204217229E3TB-ND
Aluminum Electrolytic Capacitors 56-MAL204217229E3TB-ND
22µF 450V Aluminum Electrolytic Capacitors Axial, Can 6.8Ohm @ 100Hz 10000 Hrs @ 85°C

22µF 450V Aluminum Electrolytic Capacitors Axial, Can 6.8Ohm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL204217229E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL204217229E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL204217229E3CT-ND
22µF 450V Aluminum Electrolytic Capacitors Axial, Can 6.8Ohm @ 100Hz 10000 Hrs @ 85°C

22µF 450V Aluminum Electrolytic Capacitors Axial, Can 6.8Ohm @ 100Hz 10000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL204217229E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL204217229E3
Capacitors - Aluminum Electrolytic Capacitors MAL204217229E3
CAP ALUM 22UF 450V AXIAL

CAP ALUM 22UF 450V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 22Uf, 450V, Axial; Capacitance Vishay - 98K6706 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 22Uf, 450V, Axial; Capacitance Vishay
98K6706
Aluminum Electrolytic Capacitor, 22Uf, 450V, Axial; Capacitance Vishay 98K6706
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 450V, AXIAL; Capacitance:22µF; Voltage(DC):450V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 450V, AXIAL; Capacitance:22µF; Voltage(DC):450V; Capacitance Tolerance:-10%, +50%; Capacitor Terminals:Axial Leaded; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 3245414 3245414P 56-MAL204217229E3TB-ND MAL204217229E3 98K6706
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 22Uf, 450V, Axial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Polymer Capacitor - 227XMPL004MG197 - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers