Vishay Intertechnology, Inc. Aluminum Electrolytic Capacitors MAL202190525E3

Description
1500µF 10V Aluminum Electrolytic Capacitors Axial, Can 250mOhm 2500 Hrs @ 85°C
Request a Quote Datasheet
Description
1500µF 10V Aluminum Electrolytic Capacitors Axial, Can 250mOhm 2500 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 4009PHTB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4009PHTB-ND
Aluminum Electrolytic Capacitors 4009PHTB-ND
1500µF 10V Aluminum Electrolytic Capacitors Axial, Can 250mOhm 2500 Hrs @ 85°C

1500µF 10V Aluminum Electrolytic Capacitors Axial, Can 250mOhm 2500 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL202190525E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202190525E3
Capacitors - Aluminum Electrolytic Capacitors MAL202190525E3
CAP ALUM 1500UF 20% 10V AXIAL

CAP ALUM 1500UF 20% 10V AXIAL

Supplier's Site
Aluminum Electrolytic Capacitors - MAL202190525E3 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
MAL202190525E3
Aluminum Electrolytic Capacitors MAL202190525E3
CAP ALUM 1500UF 20% 10V AXIAL

CAP ALUM 1500UF 20% 10V AXIAL

Supplier's Site Datasheet
Capacitor Alum Elec 1500Uf, 10V, 20%, Axial; Capacitance Vishay - 18M4044 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec 1500Uf, 10V, 20%, Axial; Capacitance Vishay
18M4044
Capacitor Alum Elec 1500Uf, 10V, 20%, Axial; Capacitance Vishay 18M4044
CAPACITOR ALUM ELEC 1500UF, 10V, 20%, AXIAL; Capacitance:1500µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; Product Length:25mm RoHS Compliant: Yes

CAPACITOR ALUM ELEC 1500UF, 10V, 20%, AXIAL; Capacitance:1500µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Lead Spacing:-; Product Length:25mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4009PHTB-ND MAL202190525E3 MAL202190525E3 18M4044
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitor Alum Elec 1500Uf, 10V, 20%, Axial; Capacitance Vishay
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF 1500 microF 1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1730283 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1608-050525000180FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details