Vishay Intertechnology, Inc. Aluminium Capacitors MAL202128471E3

Description
Aluminium Capacitors Axial 470uF 63V 20%
Request a Quote Datasheet
Description
Aluminium Capacitors Axial 470uF 63V 20%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminium Capacitors - 2803303P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803303P
Aluminium Capacitors 2803303P
Aluminium Capacitors Axial 470uF 63V 20%

Aluminium Capacitors Axial 470uF 63V 20%

Supplier's Site
Aluminium Capacitors - 2803303 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803303
Aluminium Capacitors 2803303
Vishay MAL202128471E3 Capacitor

Vishay MAL202128471E3 Capacitor

Supplier's Site
Aluminium Capacitors - 2803302 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
2803302
Aluminium Capacitors 2803302
Aluminium Capacitors Axial 470uF 63V 20%

Aluminium Capacitors Axial 470uF 63V 20%

Supplier's Site
Aluminum Electrolytic Capacitors - 56-MAL202128471E3CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202128471E3CT-ND
Aluminum Electrolytic Capacitors 56-MAL202128471E3CT-ND
470µF 63V Aluminum Electrolytic Capacitors Axial, Can 287mOhm @ 100Hz 8000 Hrs @ 85°C

470µF 63V Aluminum Electrolytic Capacitors Axial, Can 287mOhm @ 100Hz 8000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 56-MAL202128471E3TR-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
56-MAL202128471E3TR-ND
Aluminum Electrolytic Capacitors 56-MAL202128471E3TR-ND
470µF 63V Aluminum Electrolytic Capacitors Axial, Can 287mOhm @ 100Hz 8000 Hrs @ 85°C

470µF 63V Aluminum Electrolytic Capacitors Axial, Can 287mOhm @ 100Hz 8000 Hrs @ 85°C

Buy Now Datasheet
Singapore, Singapore
Automotive 470uF 63V 0.287 Ohm Capacitor
58-MAL202128471E3
Automotive 470uF 63V 0.287 Ohm Capacitor 58-MAL202128471E3
Cap Aluminum Lytic 470uF 63V 20% (12.5 X 30mm) Axial 0.287 Ohm 700mA 8000h 85°C Automotive T/R Product overview: MAL202128471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uF, 63V, 0.287 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 470uF, 63V, 0.287 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202128471E3 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 470uF 63V 20% (12.5 X 30mm) Axial 0.287 Ohm 700mA 8000h 85°C Automotive T/R Product overview: MAL202128471E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 470uF, 63V, 0.287 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, 470uF, 63V, 0.287 Ohm, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202128471E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - MAL202128471E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202128471E3
Capacitors - Aluminum Electrolytic Capacitors MAL202128471E3
CAP ALUM 470UF 20% 63V AXIAL

CAP ALUM 470UF 20% 63V AXIAL

Supplier's Site
Cap, 470Μf, 63V, 20% Rohs Compliant Vishay - 57AC2431 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 470Μf, 63V, 20% Rohs Compliant Vishay
57AC2431
Cap, 470Μf, 63V, 20% Rohs Compliant Vishay 57AC2431
CAP, 470µF, 63V, 20% ROHS COMPLIANT: YES

CAP, 470µF, 63V, 20% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2803303P 2803303 56-MAL202128471E3CT-ND 58-MAL202128471E3 MAL202128471E3 57AC2431
Product Name Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Automotive 470uF 63V 0.287 Ohm Capacitor Capacitors - Aluminum Electrolytic Capacitors Cap, 470Μf, 63V, 20% Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C233U030BA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 23000 microF
View Details
3 suppliers
Aluminium Capacitors - 1713217 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details