Vishay Intertechnology, Inc. 3300uF 10V 1.09A Capacitor MAL202114332E3

Description
3300uF 10V Aluminum Electrolytic Capacitor, Axial, 12.5x30mm, 1.09A Product overview: MAL202114332E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300uF, 10V, 1.09A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300uF, 10V, 1.09A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202114332E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3300uF 10V Aluminum Electrolytic Capacitor, Axial, 12.5x30mm, 1.09A Product overview: MAL202114332E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300uF, 10V, 1.09A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300uF, 10V, 1.09A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202114332E3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3300uF 10V 1.09A Capacitor
58-MAL202114332E3
3300uF 10V 1.09A Capacitor 58-MAL202114332E3
3300uF 10V Aluminum Electrolytic Capacitor, Axial, 12.5x30mm, 1.09A Product overview: MAL202114332E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300uF, 10V, 1.09A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300uF, 10V, 1.09A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202114332E3 can be used for catalog matching and distributor lookup.

3300uF 10V Aluminum Electrolytic Capacitor, Axial, 12.5x30mm, 1.09A Product overview: MAL202114332E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300uF, 10V, 1.09A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300uF, 10V, 1.09A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-MAL202114332E3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 4012PHBK-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
4012PHBK-ND
Aluminum Electrolytic Capacitors 4012PHBK-ND
3300µF 10V Aluminum Electrolytic Capacitors Axial, Can 128mOhm 8000 Hrs @ 85°C

3300µF 10V Aluminum Electrolytic Capacitors Axial, Can 128mOhm 8000 Hrs @ 85°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 3300Uf, 10V, 20%, Axial; Capacitance Vishay - 95C1135 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 3300Uf, 10V, 20%, Axial; Capacitance Vishay
95C1135
Aluminum Electrolytic Capacitor, 3300Uf, 10V, 20%, Axial; Capacitance Vishay 95C1135
ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 10V, 20%, AXIAL; Capacitance:3300µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 10V, 20%, AXIAL; Capacitance:3300µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor, 3300Uf, 10V, 20%, Axial, Full Reel; Capacitance Vishay - 27X7785 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 3300Uf, 10V, 20%, Axial, Full Reel; Capacitance Vishay
27X7785
Aluminum Electrolytic Capacitor, 3300Uf, 10V, 20%, Axial, Full Reel; Capacitance Vishay 27X7785
ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 10V, 20%, AXIAL, FULL REEL; Capacitance:3300µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; ESR:0.128ohmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 3300UF, 10V, 20%, AXIAL, FULL REEL; Capacitance:3300µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:5000 hours @ 85°C; Polarity:Polar; ESR:0.128ohmRoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - MAL202114332E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MAL202114332E3
Capacitors - Aluminum Electrolytic Capacitors MAL202114332E3
CAP ALUM 3300UF 20% 10V AXIAL

CAP ALUM 3300UF 20% 10V AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-MAL202114332E3 4012PHBK-ND 95C1135 27X7785 MAL202114332E3
Product Name 3300uF 10V 1.09A Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 3300Uf, 10V, 20%, Axial; Capacitance Vishay Aluminum Electrolytic Capacitor, 3300Uf, 10V, 20%, Axial, Full Reel; Capacitance Vishay Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; PC Pin Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF 3300 microF 3300 microF 3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C433U040BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100681GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1713226 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details